EN
  • EN
  • DE

TUA6120EVABOARD

Part No TUA6120EVABOARD
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028679-TUA6120EVABOARD
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TUA6120EVABOARD CAD Model

Description

The TUA6120EVABOARD is an evaluation board for the TUA6120 single chip car radio receiver IC from Infineon Technologies. This board allows engineers and hobbyists to test and evaluate the features and performance of the TUA6120 in a real-world environment. It provides a platform for signal analysis, debugging, and integration into various automotive applications.

Applications:

  • Car Radio Receiver Evaluation: Assessing the performance of the TUA6120 receiver IC.
  • Signal Analysis: Analyzing the received radio signals and their characteristics.
  • Debugging: Identifying and resolving issues in radio receiver designs.
  • Automotive Radio Development: Aiding the development of car radio systems.
  • Educational Purposes: Learning about radio receiver technology and signal processing.

Features:

  • On-board TUA6120 IC: Includes the Infineon TUA6120 single chip car radio receiver IC.
  • Various Test Points: Provides easy access to critical signals for measurement and analysis.
  • External Antenna Connector: Allows connection to an external antenna for signal reception.
  • Audio Output: Outputs the demodulated audio signal for listening or further processing.
  • Power Supply Input: Requires an external power supply for operation.

Benefits:

  • Simplified Evaluation: Enables quick and easy evaluation of the TUA6120 IC.
  • Accelerated Development: Speeds up the development process of car radio systems.
  • Improved Design: Facilitates the optimization of radio receiver designs.
  • Cost-Effective Solution: Reduces the cost of prototyping and experimentation.
  • Comprehensive Testing: Allows for thorough testing of receiver performance.

Additional Details:

The TUA6120 is a highly integrated single-chip car radio receiver IC that supports FM, AM, and weather band reception. The evaluation board includes all the necessary components to operate the TUA6120 and evaluate its performance. Detailed documentation, including schematics and application notes, is typically provided with the evaluation board to assist users in their evaluation and development efforts. The board is designed for easy connection to external equipment, such as signal generators, spectrum analyzers, and audio amplifiers.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
Texas Instruments
Need more? Email Us
Kemet
Need more? Email Us
Microchip Technology
Need more? Email Us
E2V
Multi Channel Receiver/Transmitter 132-Pin CQFP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32QFN / Telecom IC Signal Conditioner 32-QFN (5x5)
Lowest to $34.1750
Microchip Technology
Lowest to $69.7745
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess