EN
  • EN
  • DE

TXR21AB00-0806AI

Part No TXR21AB00-0806AI
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN BACKSHELL ADPT SZ 8 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Raychem Cable Protection
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.711" (18.05mm)
Shell Size - Insert 8
Thread Size 7/16-28 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Shielded
Color Olive Drab
Features Tinel Lock
Includes 8 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 2 Screws, 1 Tinel Ring
For Use With/Related Products MIL-DTL-26482 Series I Class E, F Connectors
Base Product Number TXR21AB00
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 734303-000
Standard Package 25
Win Source Part Number 1038216-TXR21AB00-0806AI
Ultra Librarian 3D Model Ultra Librarian TXR21AB00-0806AI CAD Model

Description

The TXR21AB00-0806AI is a circular connector backshell manufactured by TE Connectivity Raychem Cable Protection.

  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Product: Circular Connector Backshell
  • Suitable Connector Series: MIL-DTL-26482 Series I Class E, F
  • Material: Aluminum Alloy
  • Plating: Cadmium
  • Package Includes: 2 pc backshell, 1 braid, 2 o-rings, 2 screws, and 1 Tinel ring (8 pieces)
  • Shielded: Yes
  • Lock Feature: Tinel Lock
  • Ingress Protection: Not Specified
  • Cable Opening: Not Mentioned
  • Diameter: 0.711 inches (18.05mm)
  • Thread Size: 7/16-28 UNEF
  • Cable Exit: 180 Degrees
  • ECCN: EAR99
  • REACH: Affected
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8538.90.8180

You May Also Be Interested in

Others
Lowest to $1.2913
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol Sine Systems Corp
Conn SC-ST Adapter Single Mode/Multimode Simplex Loose Piece
Need more? Email Us
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 37POS INLINE / 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Firewall Usage, Self Locking
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSNG MALE 8POS PNL MT / 8 (Coax, Twinax) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ITT Cannon, LLC
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $4.6922
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 6POS INLINE / 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess