Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Crane Aerospace & Electronics.
Win Source Part Number 1227077-MSA2815S
Manufacturer Homepage www.craneae.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSA2815S CAD Model

Description

The Crane Aerospace & Electronics MSA2815S is a high-quality electronic component designed for use in a variety of applications.

  • RoHS Compliant: Yes
  • Rated for: Use in environments where high reliability is critical
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Demand: High demand in the market
  • Suitable for: Use in both commercial and industrial settings.

You May Also Be Interested in

Souriau-Sunbank by Eaton
D38999/24WB99PN / 7 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ECAD model for D38999/24WB99PN
TE Connectivity
Contact, Pin, for Circ, Sz 22, 26 to 22 AWG, Crimp, Copper Alloy/Gold, Deutsch Auto
Lowest to $0.8864
ECAD model for 6860-201-22278
ITT Cannon, LLC
DL1-156P / Connector
Need more? Email Us
ECAD model for 110535-0000
Samtec Inc.
ACCLIMATE IP68 SEALED CIRCULAR R / 5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for ACRK-12-02-G-S-C-M-1
Molex, LLC
Conn Circular F 12 POS Crimp ST Cable Mount 12 Terminal 1 Port BradConnectivity™
Need more? Email Us
ECAD model for 1202300032
Switchcraft Inc.
CONN PLUG FMALE 16P SOLDER CUP / 16 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
ECAD model for EN3C16F26SX
Bulgin
CONTACT PIN 24-28AWG 1=10PC / Pin Contact 24-28 AWG Size 2.5mm Solder Cup Gold
Need more? Email Us
ECAD model for SA3180/1
TE Connectivity
CONN T-ADPT 4P-4P F-F/M INLINE / Circular Connector Distributor T-Shaped 4/4 Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)
Need more? Email Us
ECAD model for T4082102004-000
Bulgin
CONN BLNK POLARIZ PIN BLK 1=10PC / Connector Blanking/Polarizing Pin Black
Need more? Email Us
ECAD model for SA3147

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention