EN
  • EN
  • DE

TCM044PC0DM060

Part No TCM044PC0DM060
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Description CIRCULAR / Cable Assembly Connection 0.152m 28-30AWG Circular 44 POS PL Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Nanonics
Connector Type Circular 44 pos Male to Wire Leads
Length 5.00' (1.52m)
Cable Type Individual
Color Multiple
Shielding Unshielded
Usage Industrial Environments
Win Source Part Number 772722-TCM044PC0DM060
Popularity Medium
Supply and Demand Status Limited
Family Name TCM
Introduction Date April 20, 2005
ECCN EAR99
Country of Origin Mexico, United Kingdom
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TCM044PC0DM060 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 772722-TCM044PC0DM060 is a Nanonics circular 44 pos male to wire leads cable assembly.

  • Length: 5.00' (1.52m)
  • Colors: Multiple
  • Shielding: Unshielded
  • Type: Individual
  • Applications: Industrial
  • ECCN: EAR99
  • Country of Origin: Mexico, United Kingdom
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2025

You May Also Be Interested in

Phoenix Contact
CIR CBL 12POS RCPT TO PLUG 3.28'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 4POS RCPT TO WIRE 0.66'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Bulgin
EEPROM FLEX 05M 12 POLE PIN
Need more? Email Us
Phoenix Contact
CIRC CBL 6POS RCPT TO WIRE 1.64'
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess