EN
  • EN
  • DE

1201080082

Part No 1201080082
Manufacturer Molex, LLC
Catalog Circular Cable Assemblies
Description Cable Assembly Unshielded 1m 24AWG M12 Circular to M12 Circular M-M / MIC 4P M/MP ULOCK 90/90 1M
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Series Brad Ultra-Lock 120108
Connector Type Circular 04 pos Male, Right Angle to Male, Right Angle
Length 3.28' (1.00m)
Cable Type Round
Color Black
Shielding Unshielded
Usage Cat5e, Industrial Environments - IP67
Win Source Part Number 785158-1201080082
Popularity Medium
Supply and Demand Status Balance
Family Name 120108
Introduction Date June 11, 2012
ECCN EAR99
Country of Origin Poland
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1201080082 CAD Model

Description

The Brad Ultra-Lock 1201080082 is a circular 04 pos male to male cable assembly from Molex, LLC.

  • Length: 3.28 feet
  • Applications: Industrial
  • Ingress Protection: IP67
  • Shielding: Unshielded
  • Cable Type: Round
  • Applications: Cat5e
  • Popularity: Medium
  • ECCN: EAR99
  • Country of Origin: Poland
  • Estimated EOL Date: 2029

You May Also Be Interested in

HARTING
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CBL 4POS RCPT TO PLUG RA 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CBL 3POS PLUG RA TO WIRE 4.92'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS RCPT TO WIRE 3.28'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 5POS RCPT TO WIRE 1.64'
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess