EN
  • EN
  • DE

T4112012031-000

Part No T4112012031-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Connector Type Plug, Female Sockets
Number of Positions 3
Shell Size - Insert M12-3
Mounting Type Free Hanging (In-Line), Right Angle
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Backshell, Coupling Nut
Shielding Shielded
Current Rating (Amps) 4A
Voltage Rating 250V
Cable Opening 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Brass, Nickel
Contact Material Bronze
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41120
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names A134529,2266-T4112012031-000,-T4112012031-000-SI
Standard Package 1
Win Source Part Number 1034415-T4112012031-000
Ultra Librarian 3D Model Ultra Librarian T4112012031-000 CAD Model

Description

The 1034415-T4112012031-000 connector is a circular connector with a plug and female sockets.

  • Number of Positions: 3
  • Voltage Rating: 250V
  • Shielded: Yes
  • Ingress Protection: IP67 (dust tight and waterproof)
  • Application: Industrial applications
  • Current Rating: 4A
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2358 $57.7710
600+ $0.1935 $116.1000
925+ $0.1875 $173.4375
1,275+ $0.1813 $231.1575
1,650+ $0.1753 $289.2450
2,205+ $0.1572 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 749 pieces
In Stock: 738 pieces Factory Stock: 11 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess