EN
  • EN
  • DE
  • IT

1N5375BRLG(82V)

Part No 1N5375BRLG(82V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150099-1N5375BRLG(82V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5375BRLG(82V) CAD Model

Description

Product Overview: 1N5375BRLG(82V) Zener Diode from ON Semiconductor

The 1N5375BRLG is a robust Zener diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is specifically engineered to provide a precise voltage regulation solution, making it an ideal component for a wide array of electronic circuits. With a nominal Zener voltage of 82V, it is well-suited for applications requiring voltage stabilization in this range.

Key Features

  • Zener Voltage (V<sub>Z): 82V
  • Power Dissipation: The diode has a power dissipation of 5W, allowing it to handle significant power levels in a circuit without degradation of its performance.
  • Package: The device comes in an axial-lead, transfer-molded plastic package that ensures mechanical robustness and thermal efficiency. The package is Pb-free and RoHS compliant, adhering to environmental standards.
  • Surge Current Capability: It is capable of withstanding surge currents, making it reliable in applications where voltage spikes may occur.
  • Thermal Resistance: The 1N5375BRLG has a low thermal resistance, ensuring efficient heat dissipation during operation.
  • Tolerance: The Zener voltage tolerance is ±5%, providing a precise regulation for consistent performance.

Applications

The 1N5375BRLG Zener diode is versatile and can be used in a variety of applications. Common uses include:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Switching power supplies
  • Other voltage-sensitive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5375BRLG is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure reliable performance in the field. The device's construction is optimized for durability, and its compliance with industry standards ensures it can be integrated into products worldwide.

In summary, the 1N5375BRLG(82V) Zener diode from ON Semiconductor is a high-quality component that offers efficient voltage regulation, surge protection, and reliable operation, making it a valuable addition to a variety of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3280 $59.0400
430+ $0.2691 $115.7130
665+ $0.2610 $173.5650
915+ $0.2529 $231.4035
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,755 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess