EN
  • EN
  • DE

TBF20-15PS-B-05

Part No TBF20-15PS-B-05
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description CONN ADAPTER 7P-7P F-M PNL MNT / Circular Connector Standard 7/7 Female Sockets/Male Pins Panel Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Adapters
Mfr ITT Cannon, LLC
Series MIL-DTL-5015, CA
Package Bulk
Connector Style Standard
Convert From (Adapter End) Female Sockets
Convert To (Adapter End) Male Pins
Shell Size - Insert (Convert From) 20-15
Shell Size - Insert (Convert To) 20-15
Number of Positions (Convert From) 7
Number of Positions (Convert To) 7
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Reverse Bayonet Lock
Housing Material Aluminum Alloy
Housing Color Olive
Ingress Protection IP67 - Dust Tight, Waterproof
Shielding Unshielded
Includes 2 pcs - 1 Adapter, 1 O-Ring
Current Rating (Amps) 41A
Voltage Rating 500VAC, 700VDC
Temperature Range - Operating -55°C ~ 125°C
Orientation (Convert From) N (Normal)
Orientation (Convert To) N (Normal)
Housing Finish Chromate
Base Product Number TBF20
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Other Names TBF2015PSB05,121124-0030
Standard Package 1
Win Source Part Number 1098083-TBF20-15PS-B-05
Ultra Librarian 3D Model Ultra Librarian TBF20-15PS-B-05 CAD Model

Description

The TBF20-15PS-B-05 is a circular connector adapter belonging to the MIL-DTL-5015, CA series.

  • Fastening Type: reverse bayonet lock
  • Shielding: unshielded
  • Voltage Rating: 500VAC, 700VDC
  • Ingress Protection: IP67 - dust tight, waterproof
  • Housing Material: aluminum alloy
  • Housing Color: olive
  • Package: bulk
  • Mounting Feature: flange
  • Mounting: through-hole
  • Package/Case: nonstandard
  • Operating Temperature Range: -55°C to 125°C
  • Market Status: open market
  • RoHS Compliance: non-compliant

You May Also Be Interested in

TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $11.3513
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us
Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess