EN
  • EN
  • DE

T1912062125-000

Part No T1912062125-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description T1912062125-000 / Hood Connector Side Entry M25 H6B IP68 - Dust Tight, Waterproof
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HBPR
Package Bulk
Connector Type Hood
Style Side Entry
Size H6B
Lock Location Screw Locks on Hood
Thread Size M25
Housing Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Housing Material Aluminum Alloy, Die Cast
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T191
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names A134239
Standard Package 1
Win Source Part Number 1034546-T1912062125-000
Ultra Librarian 3D Model Ultra Librarian T1912062125-000 CAD Model

Description

The HBPR series side entry hood connector is an ideal heavy duty connector for industrial applications.

  • Material: Aluminum Alloy Die Cast
  • Housing Color: Black
  • Ingress Protection: IP68
  • Thread Size: M25
  • Temperature Range: -40°C to 125°C
  • Features: Screw Locks
  • Packaging: Bulk
  • Package Quantity: 1

You May Also Be Interested in

TE Connectivity
CONTACT H.D CRIMP PIN 15.5-20AWG
Need more? Email Us
Amphenol
MODULE FEMALE 10POS CRIMP
Need more? Email Us
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421
Phoenix Contact
INSERT MALE 6POS SOLDER
Lowest to $3.1721
HARTING
6 HP SCREW DOWN HOOD, TOP ENTRY,
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Need more? Email Us
HARTING
INSERT FEMALE 24POS+1GND CRIMP
Lowest to $10.6363
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
Weidmuller
INSERT FEMALE 16POS+1GND CLAMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess