EN
  • EN
  • DE

74099-0005

Part No 74099-0005
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description SL SMT VT SHRD HDR TIN 5CKT / Connector Header position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Molex
Series *
Package Tube
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-74099-0005
Standard Package 1
Win Source Part Number 1016322-74099-0005
Ultra Librarian 3D Model Ultra Librarian 74099-0005 CAD Model

Description

The Molex 74099-0005 is a circular connector housing designed to provide a robust and reliable connection solution for various applications. This housing is engineered to protect and secure electrical connections, ensuring signal integrity and preventing environmental damage. This connector housing offers a combination of durability, ease of use, and performance.

Applications:

  • Industrial automation systems requiring secure and reliable connections.
  • Robotics applications where durable and compact connectors are essential.
  • Medical equipment demanding high reliability and signal integrity.
  • Aerospace and defense applications requiring robust connectors capable of withstanding harsh environments.
  • Telecommunications infrastructure needing reliable interconnect solutions.

Features:

  • Durable Construction: Manufactured from high-quality materials, the housing is designed to withstand harsh environmental conditions, including temperature extremes, humidity, and vibration.
  • Secure Locking Mechanism: Features a secure locking mechanism to ensure a stable and reliable connection, preventing accidental disconnections.
  • Compact Design: The compact design allows for high-density packaging, making it suitable for applications where space is limited.
  • Easy Assembly: Designed for easy and quick assembly, reducing installation time and costs.
  • Environmental Protection: Provides environmental protection to the connection, preventing ingress of dust and moisture.

Benefits:

  • Enhanced Reliability: Ensures a stable and reliable connection, minimizing downtime and maintenance costs.
  • Improved Signal Integrity: Protects the electrical connection from environmental factors, maintaining signal integrity and performance.
  • Reduced Installation Costs: The easy assembly design reduces installation time and labor costs.
  • Increased Durability: Withstands harsh environmental conditions, extending the lifespan of the connection and reducing the need for replacements.
  • Versatile Application: Suitable for a wide range of applications, providing a flexible and cost-effective interconnect solution.

Additional Details:

The Molex 74099-0005 circular connector housing is typically made from materials such as high-performance polymers, ensuring both mechanical strength and electrical insulation. It is designed to accommodate specific contact types and wire gauges, offering flexibility in design and application. The robust locking mechanism and environmental protection features contribute to its long-term reliability in demanding environments.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT HSG FMALE 1POS PNL MT
Need more? Email Us
JAE Electronics
CONN PLG HSG FMALE 7POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG FMALE 6POS PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Conesys
AE8 12C 12#20 PIN RECP
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 3POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 12POS PNL MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess