EN
  • EN
  • DE

MSP430F2417TZCAR

Part No MSP430F2417TZCAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 92KB FLASH 113NFBGA / MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 113-NFBGA (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tape & Reel
Product Status Active
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 92KB (92K x 8 + 256B)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 113-VFBGA
Supplier Device Package 113-NFBGA (7x7)
Base Product Number MSP430F2417
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1352794-MSP430F2417TZCAR
Ultra Librarian 3D Model Ultra Librarian MSP430F2417TZCAR CAD Model

Description

The MSP430F2417TZCAR is a highly versatile microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional integration of a wide range of features and its low-power performance. This MCU is part of the MSP430 family, which is famous for its ultra-low-power consumption, making it an ideal choice for battery-powered and portable applications.

At the heart of the MSP430F2417TZCAR is a 16-bit RISC CPU, which provides a perfect balance between processing power and energy efficiency. With a maximum CPU speed of 16 MHz, this microcontroller can handle complex tasks while maintaining a low power profile. It is equipped with 116KB of flash memory and 8KB of RAM, ensuring ample space for program storage and smooth operation for most embedded systems applications.

This microcontroller stands out with its rich set of integrated peripherals. It features a 12-bit analog-to-digital converter (ADC) with multiple channels, enabling precise sensor data acquisition. The device also includes a digital-to-analog converter (DAC), several communication interfaces such as UART, SPI, and I2C, and multiple timers. These built-in features facilitate the development of multifaceted applications, from industrial control systems to consumer electronics.

The MSP430F2417TZCAR is designed with flexibility in mind, supporting a wide voltage range from 1.8V to 3.6V. This allows designers to use the MCU in various power environments without compromising its performance. Furthermore, the device includes a comprehensive set of power-saving modes, which enable it to achieve ultra-low power consumption during idle or sleep states.

Encased in a compact 80-pin TQFP (Thin Quad Flat Package), the MSP430F2417TZCAR is suitable for space-constrained applications. Its extended temperature range also ensures reliable operation in harsh environments, making it a robust choice for industrial and outdoor applications.

In summary, the Texas Instruments MSP430F2417TZCAR microcontroller is a powerful, yet energy-efficient solution for a wide array of applications. Its extensive integration, coupled with its low-power capabilities, provides a solid foundation for developers looking to create sophisticated and energy-conscious products.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess