EN
  • EN
  • DE

DS1243Y-120+

Part No DS1243Y-120+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Phantom Time Chip
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 7mA @ 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 128744-DS1243Y-120+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1243Y-120+ CAD Model

Description

Maxim Integrated DS1243Y-120+ Nonvolatile Timekeeping RAM

The Maxim Integrated DS1243Y-120+ is a highly integrated memory and timekeeping solution designed for applications that require reliable data retention and precise timekeeping functionality. This innovative component combines a full-featured real-time clock/calendar and a 4096 x 8 nonvolatile static RAM. Engineered for durability and longevity, the DS1243Y-120+ is the perfect choice for systems that cannot afford to lose data during power failures or require accurate timekeeping for logging or control purposes.

Key Features:

  • Integrated Memory: The device includes 4096 x 8 bits of nonvolatile static RAM, ensuring data is preserved without the need for an external battery backup. This makes it ideal for critical data storage applications.
  • Real-Time Clock/Calendar: The DS1243Y-120+ features a full-featured real-time clock and calendar which provides seconds, minutes, hours, day, date, month, and year information. The accuracy of the timekeeping is maintained within the industrial temperature range.
  • Automatic Power-Fail Chip Deactivation: The internal circuitry automatically switches to the backup energy source in the event of a power failure, ensuring the integrity of the timekeeping and stored data.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS1243Y-120+ operates with very low power consumption, making it suitable for battery-powered applications.
  • High-Speed Operation: The device supports a 120ns access time, providing swift data retrieval and storage, which is crucial for high-performance systems.
  • Durable Packaging: The DS1243Y-120+ is available in a rugged, surface-mountable, 28-pin EDIP (Encapsulated Dual In-line Package) or 300-mil SOIC (Small Outline Integrated Circuit) package, offering robustness suitable for various industrial environments.

Applications:

  • Embedded Systems
  • Utility Meters
  • Industrial Controllers
  • Point of Sale Terminals
  • Medical Devices
  • Security Systems

The Maxim Integrated DS1243Y-120+ is a testament to the company's commitment to providing high-quality, integrated solutions that meet the demanding requirements of modern electronic systems. Whether you need dependable data retention or precise timekeeping, this component delivers performance and reliability in a single, easy-to-integrate package.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7155 $90.7155
2+ $74.4333 $148.8666
3+ $72.1073 $216.3219
4+ $69.7813 $279.1252
5+ $67.4552 $337.2760
6+ $60.4771 $362.8626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess