EN
  • EN
  • DE

XRT7295AEIW

Part No XRT7295AEIW
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description DS3/Sonet STS-1 Integrated Line Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Packaging Tube
Part Status Obsolete(EOL)
Type Receiver
Protocol DS3, E3, STS-1
Number of Drivers/Receivers 0/1
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-BSOJ (0.300", 7.62mm Width)
Manufacturer Package 20-SOJ
Win Source Part Number 1282366-XRT7295AEIW
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Family Name XRT7295AE
Introduction Date January 12, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XRT7295AEIW CAD Model

Description

The XRT7295AEIW is a Single-Chip Integrated 16-Channel T1/E1/J1 Long Haul/Short Haul Line Interface Unit (LIU) transceiver manufactured by Exar Corporation. This device is designed to provide the physical layer interface between network equipment and T1, E1, or J1 communication lines.

Applications:

  • Digital Cross-Connect Systems (DCS)
  • Channel Banks
  • PBX Systems
  • Wireless Base Stations
  • Voice over IP (VoIP) Gateways

Features:

  • 16-Channel T1/E1/J1 LIU: Integrates 16 independent line interface units for T1, E1, and J1 communication lines.
  • Long Haul/Short Haul: Supports both long-haul and short-haul line applications.
  • Integrated Pulse Shaping: Includes pulse shaping circuitry for compliance with T1/E1/J1 standards.
  • Jitter Attenuation: Provides jitter attenuation to improve signal quality.
  • Diagnostic Capabilities: Offers various diagnostic features for line monitoring and troubleshooting.

Benefits:

  • High Integration: Reduces board space and component count by integrating multiple LIUs into a single chip.
  • Flexible Configuration: Supports T1, E1, and J1 standards, providing flexibility in network design.
  • Improved Signal Quality: Jitter attenuation enhances signal quality and reliability.
  • Simplified Troubleshooting: Diagnostic features simplify line monitoring and troubleshooting.
  • Reduced System Cost: High integration and reduced component count lower overall system cost.

Additional Details:

The XRT7295AEIW is typically packaged in a BGA (Ball Grid Array) package. It requires a 3.3V power supply. It supports various diagnostic features, including loopback testing and line monitoring. Consult the manufacturer's datasheet for detailed specifications, application notes, and PCB layout recommendations. Proper termination and impedance matching are crucial for optimal performance.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess