EN
  • EN
  • DE

1772890

Part No 1772890
Manufacturer Phoenix Contact
Catalog Heavy Duty Connectors
Description INSERT MALE 10POS SCREW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Phoenix Contact
Packaging Bulk
Status Active
Connector Type Insert
Gender Male
Number of Positions 10
Size B10
Termination Style Screw
Voltage Rating 600V
Current Rating 10A
Temperature Range - Operating -40°C to 125°C
Contact Finish Silver
Material Flammability Rating UL94 V-0
Win Source Part Number 1011520-1772890
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1772890 CAD Model

Description

The Phoenix Contact 1772890 is a robust and reliable heavy-duty connector designed for demanding industrial applications. This connector ensures secure and dependable signal and power transmission in harsh environments, providing a durable connection solution for various industrial equipment and machinery.

Applications:

  • Industrial automation systems
  • Robotics
  • Machinery and equipment manufacturing
  • Transportation (railways, automotive)
  • Renewable energy installations (wind turbines, solar panels)

Features:

  • Heavy-duty construction for durability
  • High degree of protection against environmental factors (dust, water, vibration)
  • Secure locking mechanism for reliable connection
  • Wide operating temperature range
  • Variety of contact arrangements available
  • Flame-retardant materials

Benefits:

  • Ensures reliable signal and power transmission in harsh environments
  • Minimizes downtime due to connection failures
  • Reduces maintenance costs
  • Provides a safe and secure connection
  • Offers flexibility in design with various contact options
  • Long service life

Additional Details:

The specific technical specifications of the 1772890 connector, such as voltage and current ratings, number of contacts, and degree of protection (IP rating), will vary depending on the exact configuration. Phoenix Contact offers a range of compatible inserts and housings to accommodate different wiring requirements. The materials used in the connector construction are typically chosen for their resistance to chemicals, UV radiation, and extreme temperatures.

Note: Consult the Phoenix Contact datasheet for detailed specifications, including wiring diagrams, dimensional drawings, and material certifications.

You May Also Be Interested in

HARTING
KLEMMSCHRAUBE 100 PCCK./BEUTEL
Need more? Email Us
TE Connectivity
INSERT FEMALE 64POS+1GND CRIMP
Lowest to $68.5635
Phoenix Contact
INSERT MALE 6POS SOLDER
Lowest to $3.1721
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $0.6445
HARTING
6 HP SCREW DOWN HOOD, TOP ENTRY,
Need more? Email Us
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ16B M40
Lowest to $25.0254
Weidmuller
HDC CM BUS SV GCA F
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4421 $66.0947
15+ $7.7477 $116.2155
24+ $7.5052 $180.1248
32+ $7.2638 $232.4416
42+ $7.0212 $294.8904
56+ $6.2948 $352.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess