EN
  • EN
  • DE

T1329030111-000

Part No T1329030111-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H3A-MTG-PG11 / Hood Connector Top Entry PG11 H3A IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HA
Package Bulk
Product Status Active
Connector Type Hood
Style Top Entry
Size H3A
Lock Location Locking Clip (1) on Base Bottom
Thread Size PG11
Size / Dimension 1.055" L x 1.055" W x 2.197" H (26.80mm x 26.80mm x 55.80mm)
Housing Color Gray
Features -
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Zinc Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T132
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364200-T1329030111-000
Ultra Librarian 3D Model Ultra Librarian T1329030111-000 CAD Model

Description

The TE Connectivity AMP Connectors T132 is a heavy-duty connector hood from the HA series.

  • Entry Style: Top Entry
  • Housing Color: Gray
  • Housing Material: Zinc Alloy, Die-Cast
  • Thread Size: PG11
  • Locking Mechanism: Locking Clip on Base Bottom
  • Ingress Protection: IP65
  • HTSUS: 8538.90.8180
  • ECCN: EAR99

You May Also Be Interested in

HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP44
Need more? Email Us
Weidmuller
IE-FCI-HDMI-FF
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 18AWG / Contact Crimp Socket 18 AWG Gold
Lowest to $2.0732
HARTING
HAN 16B EX-HBM-DOUBLE LEVER / Base - Panel Mount Connector Bottom Entry 16B IP65 - Dust Tight, Water Resistant
Need more? Email Us
Phoenix Contact
CONN HOOD SIDE ENTRY SZB10 M25
Need more? Email Us
HARTING
INSERT MALE 25POS+1GND CRIMP
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Lowest to $35.2381
TE Connectivity
HK6/36-042-F / Female Insert without Contacts 6+36+Ground Position Crimp
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ3A / Base - Panel Mount Connector Bottom Entry 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6756 $50.8364
40+ $2.5029 $100.1160
63+ $2.4166 $152.2458
90+ $2.2440 $201.9600
116+ $2.1577 $250.2932
145+ $2.0714 $300.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess