EN
  • EN
  • DE

T1240240125-000

Part No T1240240125-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H24B-TGH-M25 / Hood Connector Top Entry M25 H24B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Connector Type Hood
Style Top Entry
Size H24B
Lock Location Locking Clip (2) on Base Bottom
Thread Size M25
Size / Dimension 4.724" L x 1.693" W x 2.992" H (120.00mm x 43.00mm x 76.00mm)
Housing Color Gray
Features -
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T124
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364332-T1240240125-000
Ultra Librarian 3D Model Ultra Librarian T1240240125-000 CAD Model

Description

The TE Connectivity AMP Connectors HB series is a top entry hood for heavy duty connectors.

  • Series: HB
  • Size: H24B
  • Dimensions: 4.724" L x 1.693" W x 2.992" H (120.00mm x 43.00mm x 76.00mm)
  • Material: Aluminum Alloy, Die Cast
  • Finish: Powder Coated
  • Ingress Protection: IP65
  • Color: Gray
  • Thread Size: M25
  • Fastening: Locking Clip on Base Bottom
  • Product Status: Active

You May Also Be Interested in

HARTING
INSERT MALE 25POS+1GND CRIMP
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10A M20 / Hood Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ24B M40 / Hood Connector Top Entry M40 24B IP65 - Dust Tight, Water Resistant
Need more? Email Us
HARTING
CONN BASE SIDE ENTRY SZ3A / Base - Panel Mount 90° Connector Side Entry 3A IP44
Need more? Email Us
HARTING
HAN 16 PAINTING PROTECTION COVER / Connector Cover
Need more? Email Us
HARTING
HAN Q 5/0 MALE CRIMP INSERT (16A / Male Insert without Contacts Gray 5 Position Crimp
Need more? Email Us
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
HARTING
ACCESSORY COVER RETAINING CORD / Connector Cover with Retaining Cord
Need more? Email Us
Weidmuller
HDC S12/2 MC / Position
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess