EN
  • EN
  • DE

T1240160125-000

Part No T1240160125-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H16B-TGH-M25 / Hood Connector Top Entry M25 H16B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Connector Type Hood
Style Top Entry
Size H16B
Lock Location Locking Clip (2) on Base Bottom
Thread Size M25
Size / Dimension 3.681" L x 1.693" W x 2.992" H (93.50mm x 43.00mm x 76.00mm)
Housing Color Gray
Features -
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T124
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364348-T1240160125-000
Ultra Librarian 3D Model Ultra Librarian T1240160125-000 CAD Model

Description

The TE Connectivity 1364348-T1240160125-000 is a heavy-duty connector housing from the HB series.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product: 1364348-T1240160125-000
  • Series: HB
  • Package: Bulk
  • Product Status: Active
  • Operating Temperature: -40°C to 125°C
  • Entry Style: Top Entry
  • Size: H16B
  • IP Rating: IP65
  • Material: Aluminum Alloy, Die-Cast
  • Color: Gray
  • Thread Size: M25
  • Features: Locking Clip on Base Bottom
  • HTSUS Code: 8538.90.8180
  • ECCN: EAR99

You May Also Be Interested in

Weidmuller
IE-FCI-HDMI-FF
Need more? Email Us
HARTING
T-CODING PIN FOR HAN Q7/0 INSERT / Connector Coding Pin
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 18AWG / Contact Crimp Socket 18 AWG Gold
Lowest to $2.0732
HARTING
HAN Q 5/0 MALE CRIMP INSERT (16A / Male Insert without Contacts Gray 5 Position Crimp
Need more? Email Us
HARTING
HAN 16EX-F-C / Female Insert without Contacts Gray 16+Ground Position Crimp
Need more? Email Us
Phoenix Contact
CONN HOOD SIDE ENTRY SZB10 M25
Need more? Email Us
TE Connectivity
HK6/36-042-F / Female Insert without Contacts 6+36+Ground Position Crimp
Need more? Email Us
HARTING
CLAMP FOR 10MM CABLE DIA GRND TE / Connector Clamp
Need more? Email Us
HARTING
INSERT FEMALE 7POS CRIMP / Female Insert without Contacts Gray 7 Position Crimp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess