EN
  • EN
  • DE

TPS65145IPWPRQ1

Part No TPS65145IPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LCD SUPPLY TFT QUAD 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD Monitor, Notebook Display
Operating Supply Current 700μA
Supply Voltage - Operating 2.7 V to 5.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 1112541-TPS65145IPWPRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65145IPWPRQ1 CAD Model

Description

TPS65145IPWPRQ1 - Texas Instruments

The TPS65145IPWPRQ1 is a high-performance, automotive-grade power management IC designed by Texas Instruments (TI). This versatile device is specifically engineered to meet the rigorous demands of automotive and industrial display applications. The TPS65145IPWPRQ1 combines a step-up (boost) converter with multiple linear regulators to provide a complete power supply solution for TFT LCD panels.

At the heart of the TPS65145IPWPRQ1 lies a highly efficient, integrated boost converter which is capable of driving the source and gate power supplies of a TFT panel. The device is designed to operate over a wide input voltage range, making it suitable for a variety of automotive environments. Its ability to provide a stable and adjustable output voltage ensures that the display maintains consistent brightness and performance across different operating conditions.

The TPS65145IPWPRQ1 also features multiple linear regulators that are optimized for driving the logic and analog supply rails of the display. These regulators offer low noise and high PSRR (Power Supply Rejection Ratio) characteristics, which are crucial for maintaining the integrity of the video signal and overall image quality.

To ensure the safety and reliability required in automotive applications, the TPS65145IPWPRQ1 is equipped with a suite of protective features. These include under-voltage lockout (UVLO), over-voltage protection (OVP), thermal shutdown, and short-circuit protection. The device's robust design also adheres to the stringent AEC-Q100 standards for automotive quality.

The TPS65145IPWPRQ1 is available in a thermally efficient HTSSOP package, which is designed to minimize the footprint on the PCB while allowing for effective heat dissipation. This makes it an ideal choice for space-constrained automotive environments where maintaining optimal temperature is critical for performance and longevity.

Overall, the TPS65145IPWPRQ1 from Texas Instruments represents a sophisticated, reliable, and efficient solution for powering automotive TFT LCD displays, ensuring high-quality visual performance and adherence to the automotive industry's demanding standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6769 $53.4152
19+ $5.4785 $104.0915
29+ $5.3073 $153.9117
39+ $5.1361 $200.3079
51+ $4.9649 $253.2099
68+ $4.4513 $302.6884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess