EN
  • EN
  • DE

T1230160132-000

Part No T1230160132-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description T1230160132-000 / Hood Connector Side Entry M32 H16B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Connector Type Hood
Style Side Entry
Size H16B
Lock Location Locking Clip (2) on Base Bottom
Thread Size M32
Size / Dimension 3.681" L x 1.693" W x 2.992" H (93.50mm x 43.00mm x 76.00mm)
Housing Color Gray
Features -
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T123
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364197-T1230160132-000
Ultra Librarian 3D Model Ultra Librarian T1230160132-000 CAD Model

Description

The TE Connectivity AMP Connectors Heavy Duty Connector Hood, part number 1364197-T1230160132-000, is a side entry hood designed for use with heavy-duty connectors.

  • Size: 3.681" L x 1.693" W x 2.992" H (93.50mm x 43.00mm x 76.00mm)
  • Housing Color: Gray
  • Housing Material: Aluminum Alloy, Die-Cast
  • Ingress Protection: IP65
  • Locking Mechanism: Locking Clip on Base Bottom
  • Finish: Powder Coating
  • Series: HB
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

HARTING
CONN BASE SIDE ENTRY SZ3A / Base - Panel Mount 90° Connector Side Entry 3A IP44
Need more? Email Us
HARTING
HAN 16B EX-HBM-DOUBLE LEVER / Base - Panel Mount Connector Bottom Entry 16B IP65 - Dust Tight, Water Resistant
Need more? Email Us
Phoenix Contact
CONN HOOD SIDE ENTRY SZB10 M25
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ24B M40 / Hood Connector Top Entry M40 24B IP65 - Dust Tight, Water Resistant
Need more? Email Us
HARTING
CABLE SEALING EMC M25 X 1,5 HAN / Connector EMC Cable Gland
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10A M20 / Hood Connector Top Entry M20 10A IP65 - Dust Tight, Water Resistant
Need more? Email Us
HARTING
INSERT MALE 25POS+1GND CRIMP
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP44
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ16B M25 / Hood Connector Top Entry M25 16B IP65 - Dust Tight, Water Resistant
Lowest to $21.6112

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6931 $51.2379
19+ $5.3258 $101.1902
30+ $5.1421 $154.2630
42+ $4.7748 $200.5416
55+ $4.5912 $252.5160
69+ $4.4075 $304.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess