EN
  • EN
  • DE

MAX3676EHJ-TG05

Part No MAX3676EHJ-TG05
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703361-MAX3676EHJ-TG05
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3676EHJ-TG05 CAD Model

Description

The MAX3676EHJ-TG05 from Maxim Integrated is a state-of-the-art precision clock generator designed to deliver high-performance, low-jitter clock signals for demanding applications in telecommunications, networking, and data communications. This advanced device is tailored to provide a reliable clock source with a minimal footprint, making it an ideal choice for space-constrained environments.

Key Features:

  • High Precision: The MAX3676EHJ-TG05 offers excellent frequency stability and precision, ensuring that the generated clock signals are accurate and consistent over time.
  • Low Jitter: With its low-jitter performance, this clock generator minimizes signal distortion, which is critical for high-speed data transfer and communication systems.
  • Flexible Output Frequencies: It supports a wide range of output frequencies, providing versatility for different system requirements.
  • Programmable: The device includes programmable features that allow customization of the output frequency and other parameters to meet specific design needs.
  • Compact Package: Housed in a compact 32-pin TQFP package, the MAX3676EHJ-TG05 saves valuable board space without compromising on performance.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability in various environmental conditions.
  • Power Efficiency: Designed for power-sensitive applications, it offers power-efficient operation to help reduce overall system power consumption.

Applications:

The MAX3676EHJ-TG05 is particularly suited for use in:

  • SONET/SDH Equipment
  • Gigabit Ethernet
  • Base Stations
  • Network Routers and Switches
  • Storage Area Networks
  • Test and Measurement Systems

Maxim Integrated's commitment to quality and innovation ensures that the MAX3676EHJ-TG05 is a reliable and high-performing solution for your precision clock generation needs. Its combination of performance, programmability, and compact size makes it an excellent choice for designers looking to optimize their systems for speed and efficiency.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0723 $65.3615
11+ $10.7265 $117.9915
17+ $10.3915 $176.6555
23+ $10.0554 $231.2742
30+ $9.7205 $291.6150
40+ $8.7156 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess