EN
  • EN
  • DE

83137004

Part No 83137004
Manufacturer Crouzet USA
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT 5A 250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 5A (AC)
Voltage Rating - AC 250 V
Actuator Type Side Rotary, Wire
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.250" (6.3mm)
Operating Force 0.122gfm
Release Force 0.031gfm
Pretravel 26°
Differential Travel 14°
Overtravel 12°
Mechanical Life 10,000,000 Cycles
Electrical Life 1,000,000 Cycles
Temperature Range - Operating -20°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1551090-83137004
Ultra Librarian 3D Model Ultra Librarian 83137004 CAD Model

Description

N

You May Also Be Interested in

Honeywell
SWITCH SNAP ACTION DPST 10A 600V
Lowest to $12.9649
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V / Switch SPDT Panel Mount
Need more? Email Us
Panasonic
SWITCH SNAP ACT DPST-NO 10A 125V
Need more? Email Us
Honeywell
ENVIRONMENTALLY SEALED LIMIT SW
Need more? Email Us
Honeywell
HM HERMETICALLY SEALED BASIC SW
Need more? Email Us
D2F
Omron
BUTTON SW PCB SPDT 3A 150GF 125V / Switch Snap Action N.O./N.C. SPDT Pin Plunger 3A 125VAC 30VDC 1.47N Thru-Hole PC Pins
Lowest to $0.3788
Omron
SWITCH SAFETY 3PST 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACT SPST-NC 11A 250V / Switch SPST-NC Chassis Mount
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 20A 125V / Switch SPDT Chassis Mount
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess