EN
  • EN
  • DE

PCE-124D1H-24V

Part No PCE-124D1H-24V
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Power Relays,Over 2 Amps
Manufacturer TE Connectivity
Win Source Part Number 345448-PCE-124D1H-24V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCE-124D1H-24V CAD Model

Description

The TE Connectivity PCE-124D1H-24V is a robust and reliable electromechanical relay suitable for a wide array of applications where consistent switching performance is paramount. It is frequently used in industrial automation systems, control panels, and various equipment where dependable switching is crucial. Its durable design ensures long-lasting performance, even in challenging environments.

Applications

  • Industrial control systems
  • Automation equipment
  • HVAC systems
  • Power supplies
  • Test and measurement equipment

Features

  • Compact size: Facilitates easy integration into applications with limited space.
  • High contact rating: Designed to reliably switch moderate to high current loads.
  • Durable construction: Engineered to provide long-lasting performance in harsh conditions.
  • Sealed construction: Offers protection against dust and moisture, enhancing reliability.
  • Multiple mounting options: Allows for flexible installation, accommodating various design needs.

Benefits

  • Reliable switching performance: Ensures consistent and dependable operation.
  • Long service life: Reduces maintenance frequency and lowers replacement costs.
  • Easy integration: Simplifies system design and streamlines the installation process.
  • Protection against environmental factors: Extends the lifespan of the relay in demanding conditions.
  • Versatile application: Well-suited for diverse industrial and commercial applications.

The PCE-124D1H-24V relay operates with a coil voltage of 24VDC and is designed for through-hole mounting for a secure and stable connection. It commonly features a single pole double throw (SPDT) contact configuration, offering versatile switching capabilities. The relay’s robust design and reliable performance make it an excellent choice for critical applications that require consistent and dependable switching. More detailed specifications, including contact ratings, insulation resistance, and operating temperature range, can be found in the product datasheet.

You May Also Be Interested in

Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess