EN
  • EN
  • DE

T2020001008-000

Part No T2020001008-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CDM-0.75 / Contact Crimp Pin 18 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Contacts
Mfr TE Connectivity AMP Connectors
Series CDM
Package Bag
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 18 AWG
Contact Finish Silver
Base Product Number T202
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Other Names -T2020001008-000-SI,A125419
Standard Package 100
Win Source Part Number 1033511-T2020001008-000
Ultra Librarian 3D Model Ultra Librarian T2020001008-000 CAD Model

Description

The T2020001008-000 is a specific part number for a connector manufactured by TE Connectivity. Connectors from TE Connectivity are crucial components in various electronic applications, providing reliable connections for power, signal, and data transmission. Given the part number format and the manufacturer, it is highly probable that this is a wire-to-board or board-to-board connector, likely part of a larger series with defined specifications for pin count, pitch, and current rating. Without further information, some educated assumptions must be used to build a general profile.

Applications:

  • Printed Circuit Board (PCB) Connections: Enables connections between different boards or between boards and external components.
  • Wire-to-Board Connections: Connects discrete wires to a PCB for power or signal transmission.
  • Data Communication Equipment: Used in routers, switches, and other network devices to connect cables and PCBs.
  • Industrial Control Systems: Provides reliable connections in industrial automation equipment, sensors, and actuators.
  • Consumer Electronics: Used in a variety of consumer devices, such as televisions, computers, and mobile phones.

Features:

  • Durable Construction: Manufactured using high-quality materials for reliable performance and long life.
  • Compact Design: Space-saving design for high-density applications.
  • Polarization Features: Prevents mismating and ensures correct orientation.
  • Secure Locking Mechanisms: Provides a secure and reliable connection.
  • Various Contact Materials: Available with different contact materials to suit specific application requirements.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) directives.

Benefits:

  • Reliable Connections: Ensures secure and stable connections for optimal performance.
  • Easy Installation: Designed for easy and efficient installation.
  • Increased Design Flexibility: Offers a wide range of options to meet diverse application needs.
  • Improved Signal Integrity: Minimizes signal loss and interference for high-speed data transmission.
  • Long Service Life: Provides a durable and long-lasting connection solution.

Additional Details:

Given the lack of specific technical details readily available without access to a proprietary database or TE Connectivity's internal documentation, further specifics such as pin count, pitch, current rating, voltage rating, and mating compatibility remain unknown. However, the connector likely complies with industry standards for performance and safety. TE Connectivity connectors are known for their robust construction and reliable performance in demanding environments. Designers should consult TE Connectivity's product catalog or contact their sales representatives for detailed specifications and application support. Factors like operating temperature range, plating material (e.g., gold, tin), and flammability rating would be detailed in the product datasheet.

You May Also Be Interested in

HARTING
CONN HOOD TOP ENTRY SZ6B M25
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ10B M32
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M25
Need more? Email Us
TE Connectivity
INSERT MALE 16POS+1GND CRIMP
Need more? Email Us
Weidmuller
INSERT FEMALE 16POS+1GND CLAMP
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
HARTING
INSERT FEMALE 24POS+1GND CRIMP
Lowest to $10.6363
Weidmuller
HDC CM BUS SV GCA F
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5646 $50.8140
220+ $0.4633 $101.9260
335+ $0.4488 $150.3480
465+ $0.4344 $201.9960
600+ $0.4199 $251.9400
800+ $0.3764 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess