EN
  • EN
  • DE
  • IT

V2-6.0-5-SP-SM

Part No V2-6.0-5-SP-SM
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description VERSAFIT ELEC / Heat Shrink Tubing Spool
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series *
Win Source Part Number 772249-V2-6.0-5-SP-SM
Popularity Medium
Supply and Demand Status Limited
Family Name V2
Introduction Date January 22, 2009
ECCN EAR99
Country of Origin United Kingdom, United States of America
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian V2-6.0-5-SP-SM CAD Model

Description

The V2-6.0-5-SP-SM is a DC-DC converter manufactured by TE Connectivity. It is designed to provide a regulated output voltage from a DC input voltage, often used in applications requiring stable power supplies or voltage level conversion. The device is compact, efficient, and designed for surface mount assembly.

Applications

  • Industrial automation systems
  • Telecommunications equipment
  • Data communication devices
  • Embedded systems
  • Portable electronic devices

Features

  • Surface mount package
  • High efficiency
  • Stable output voltage
  • Wide input voltage range
  • Over-current and over-voltage protection

Benefits

  • Compact Footprint: The surface mount package saves board space and allows for high-density designs.
  • Energy Efficient: High efficiency minimizes power loss and reduces heat generation.
  • Stable Power: Regulated output voltage ensures reliable performance of connected devices.
  • Versatile Use: Wide input voltage range provides flexibility in various applications.
  • Robust Protection: Over-current and over-voltage protection safeguard the device and connected circuitry from damage.

Additional Details

The V2-6.0-5-SP-SM converter is designed to provide a stable 5V output with a 6W maximum output power. Its compact size and surface-mount design make it suitable for applications where space is limited. The integrated protection features enhance the reliability and longevity of the converter and the connected system. The SP and SM likely refer to specific package and mounting options, which should be verified through the official datasheet.

For complete electrical specifications, thermal characteristics, and application notes, refer to the official TE Connectivity datasheet for the V2-6.0-5-SP-SM. Datasheet information is essential for proper integration and optimal performance in your application.

You May Also Be Interested in

Qualtek
HEATSHRINK 55/18MM-48"
Need more? Email Us
TE Connectivity
RNF-3000-6/2-4-40MM
Need more? Email Us
Panduit Corp
HEAT SHRINK THIN BLACK 1" X 6"
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEATSHK TUBING FR 7.4DIA X 80MM
Need more? Email Us
TE Connectivity
HEATSHRINK TUBING .30" 4:1 BLK
Need more? Email Us
TE Connectivity
HEAT SHRINK 2:1 FLUOR .250" CLR
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess