EN
  • EN
  • DE

CF6155-000

Part No CF6155-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEAT SHRINK TUBING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series HRHF-FR
Type Tubing, Flexible
Shrinkage Ratio 5.6 to 1
Length 0.833' (254.00mm, 10.00")
Inner Diameter - Supplied 0.600" (15.24mm)
Inner Diameter - Recovered 0.150" (3.81mm)
Recovered Wall Thickness 0.060" (1.52mm)
Material Polyolefin (PO)
Features Flame Retardant
Color Black
Operating Temperature Range -55°C ~ 90°C
Shrink Temperature 90°C
Win Source Part Number 764422-CF6155-000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CF6155-000 CAD Model

Description

The CF6155-000 is a flexible tubing from TE Connectivity Raychem Cable Protection. This device is designed for use in cable management applications and is ideal for use in automotive, aerospace, and other similar applications.

  • Type: Flexible Tubing

You May Also Be Interested in

TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
Alpha Wire
HEAT SHRINK TUBE 1/2 CLEAR 50'
Need more? Email Us
Molex, LLC
1/16 INCH HST BK 200/6" PKG
Need more? Email Us
Qualtek
HEATSHRINK 55/18MM-48"
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
Panduit Corp
HEAT SHRINK THIN BLACK 1" X 6"
Need more? Email Us
TE Connectivity
HEAT SHRINK 2:1 FLUOR .250" CLR
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
HEATSHRINK TUBING .30" 4:1 BLK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess