EN
  • EN
  • DE

CTJ122E02D-513

Part No CTJ122E02D-513
Manufacturer TE Connectivity
Catalog Terminal Junction Systems
Description CONN FEEDBACK MOD SZ22 0.672\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Feedback Module Block
Contact Size 22
Module Capacity 2
Size / Dimension 0.672" L x 0.510" W x 0.760" H (17.07mm x 12.95mm x 19.30mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1630977-CTJ122E02D-513
Ultra Librarian 3D Model Ultra Librarian CTJ122E02D-513 CAD Model

Description

N

You May Also Be Interested in

Amphenol
MODULE FOR CRIMPED CONTACTS PIN
Need more? Email Us
Amphenol PCD
CONN GRND BLOCK SZ22 0.580\
Need more? Email Us
Amphenol PCD
CONN DIODE MOD 1.02\
Need more? Email Us
TE Connectivity
CONN RAIL FIXED 5.291" L / Connector Rail Contact Size
Need more? Email Us
Amphenol Aerospace Operations
CONN CONTACT SZ16 0.821\
Need more? Email Us
Amphenol
PLUG
Need more? Email Us
Amphenol Aerospace Operations
CONN HSG MOD 5.045\
Need more? Email Us
Amphenol
MODULE #12
Need more? Email Us
TE Connectivity
CONN RAIL ASSY 2.072" L / Connector Rail Contact Size
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess