EN
  • EN
  • DE
  • IT

FLT0111-0.50-0

Part No FLT0111-0.50-0
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Hook-up Wire 20AWG 1.31mm Tin Plated Copper Black 600VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Conductor Diameter 889 µm
Conductor Material Copper, Tin
ELV Compliant
Insulation Material Polyalkene
Length 100 m
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Number of Conductors 1
Number of Strands 19
Outside Diameter 1.31 mm
RoHS Compliant
Voltage Rating 600 V
Voltage Rating (DC) 600 V
Weight 6.63 kg
Wire/Cable Color Black
Wire/Cable Diameter 1.27 mm
Wire/Cable Gauge 21 AWG
Win Source Part Number 1059281-FLT0111-0.50-0
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FLT0111-0.50-0 CAD Model

Description

TE Connectivity 1059281-FLT0111-0.50-0 is a black colored cable wire with a voltage rating of 600 V.

  • Length: 100 m
  • Conductor Material: copper and tin
  • Insulation Material: Polyalkene
  • Weight: 6.63 kg
  • Wire/Cable Gauge: 21 AWG
  • Wire/Cable Diameter: 1.27 mm
  • Outside Diameter: 1.31 mm
  • Maximum Operating Temperature: 150 °C
  • Minimum Operating Temperature: -65 °C
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Category: Cables, Wires and Fiber Optic Cables

You May Also Be Interested in

TE Connectivity
SLDR SLV WIRE-WIRE 0.07/0.105" / Wire to Wire Solder Sleeve Transparent - Blue 0.070" (1.78mm), 0.105" (2.67mm)
Need more? Email Us
Multicomp
Computer Cable, Modem, 6FT, Gray
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us
Amphenol
Hsd Fsz to Usb L=1080MM / Bag
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
HellermannTyton
Q50I NAT HS 11.42" Q TIE / Standard, Locking Natural 2.95" (75.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Lowest to $0.2482

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess