EN
  • EN
  • DE
  • IT

UCC3808ADTR-1

Part No UCC3808ADTR-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Buck, Half-Bridge, Push-Pull
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 15 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 004685-UCC3808ADTR-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3808ADTR-1 CAD Model

Description

Product Overview: Texas Instruments UCC3808ADTR-1

The UCC3808ADTR-1 is a low-power, biCMOS current-mode pulse-width modulation (PWM) controller designed by Texas Instruments. This device is optimized for efficient power management and is particularly suitable for use in switch-mode power supplies. With its advanced features and compact design, the UCC3808ADTR-1 is an ideal choice for a wide range of applications, including but not limited to, isolated and non-isolated power supplies, telecommunications equipment, and portable devices.

Key Features

  • Current-Mode Control: The UCC3808ADTR-1 employs current-mode control which provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Low Start-Up and Operating Current: The device is designed with a low start-up current of 0.5µA and a low operating current of 1.5mA, making it an energy-efficient solution for power systems.
  • Programmable Switching Frequency: The switching frequency of the UCC3808ADTR-1 is programmable up to 1MHz, allowing flexibility in the design of the power supply.
  • Automatic Feed Forward Compensation: This feature helps in maintaining stable operation over a wide range of input voltages.
  • High Current Totem Pole Output: The totem pole output is capable of driving a power MOSFET directly, simplifying the design and reducing component count.
  • Soft Start: The UCC3808ADTR-1 includes a soft start feature to reduce stress on the power supply during startup.
  • Under-Voltage Lockout (UVLO): Both line and low-side UVLO circuits ensure that the device remains off unless there is a sufficient supply voltage.

Applications

The UCC3808ADTR-1 is versatile and can be used in various applications such as:

  • AC-DC Merchant Power Supply – Telecom and Server
  • DC-DC Isolated Power Supply Modules
  • Industrial and Medical Power Supplies
  • Off-Line Power Converters

Package and Availability

The UCC3808ADTR-1 is available in a small-outline integrated circuit (SOIC) package and is offered in tape and reel form to support efficient assembly processes. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of this PWM controller into your power management systems.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7232 $51.6960
75+ $1.4139 $106.0425
110+ $1.3697 $150.6670
155+ $1.3255 $205.4525
200+ $1.2813 $256.2600
265+ $1.1488 $304.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess