EN
  • EN
  • DE

HSDFSZUSB1080HH

Part No HSDFSZUSB1080HH
Manufacturer Amphenol
Catalog Cables, Wires Fiber Optic Cables
Description Hsd Fsz to Usb L=1080MM / Bag
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091267-HSDFSZUSB1080HH
Categories Cables, Wires Fiber Optic Cables
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HSDFSZUSB1080HH CAD Model

Description

The HSDFSZUSB1080HH is a USB connector manufactured by Amphenol. This connector is designed for high-speed data transmission and is commonly used in various electronic devices for data transfer and charging purposes. It provides a reliable connection and supports the USB protocol for seamless communication between devices.

Applications

  • Computers and Laptops: Used for connecting peripherals like keyboards, mice, printers, and external storage devices.
  • Mobile Devices: Employed in smartphones, tablets, and other mobile devices for charging and data transfer.
  • Gaming Consoles: Integrated into gaming consoles for connecting controllers, headsets, and other accessories.
  • Industrial Equipment: Used in industrial automation systems for data acquisition and control.
  • Medical Devices: Found in medical equipment for data transfer and device programming.

Features

  • USB Interface: Compliant with the USB standard, ensuring compatibility with a wide range of devices.
  • High-Speed Data Transfer: Supports high-speed data transmission rates for efficient data transfer.
  • Durable Construction: Designed to withstand repeated insertions and removals, ensuring long-term reliability.
  • Shielded Design: Provides protection against electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).

Benefits

  • Universal Compatibility: Compatible with a wide range of USB devices, ensuring seamless connectivity.
  • Fast Data Transfer: High-speed data transmission rates enable efficient data transfer between devices.
  • Reliable Connection: Durable construction and shielded design ensure a stable and reliable connection.
  • Easy Integration: Designed for automated assembly, simplifying the manufacturing process.
  • Protection Against Interference: Shielded design minimizes the impact of EMI and RFI on data transmission.

Additional Details

The HSDFSZUSB1080HH USB connector is designed to meet the requirements of modern electronic devices. It supports various USB standards, including USB 2.0 and USB 3.0, depending on the specific model. The connector is constructed from high-quality materials to ensure durability and long-term reliability. The shielded design provides protection against electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring stable data transmission. The surface mount technology (SMT) design allows for automated assembly on printed circuit boards (PCBs), simplifying the manufacturing process. Always refer to the datasheet provided by Amphenol for detailed specifications, including the supported USB standard, data transfer rates, and mechanical dimensions. Proper soldering techniques and handling procedures are essential to ensure proper installation and optimal performance of the connector.

You May Also Be Interested in

Amphenol
CBL 5POS MALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17"/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us
Multicomp
Computer Cable, Modem, 6FT, Gray
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess