EN
  • EN
  • DE
  • IT

AW2023DNR

Part No AW2023DNR
Manufacturer Awinic
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128048-AW2023DNR
Categories Custom Parts
Manufacturer Awinic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AW2023DNR CAD Model

Description

The AW2023DNR is a Smart K audio amplifier produced by Awinic. It's designed to enhance the audio output in portable devices such as smartphones and tablets. The amplifier aims to deliver louder, clearer, and richer sound while also protecting the speaker from damage. This device integrates sophisticated algorithms to dynamically adjust audio parameters, optimize sound quality, and prevent speaker distortion.

Applications:

  • Smartphones: Amplifies audio output for louder and clearer sound.
  • Tablets: Enhances audio quality for multimedia playback and gaming.
  • Portable Media Players: Improves audio output in portable audio devices.
  • Bluetooth Speakers: Used in Bluetooth speakers to amplify audio signals.
  • Gaming Consoles: Enhances audio output for gaming applications.

Features:

  • Smart K Amplifier: Delivers louder and clearer audio output.
  • Speaker Protection: Prevents speaker damage due to over-excursion and over-temperature.
  • Dynamic Range Compression (DRC): Optimizes audio levels to prevent distortion.
  • Automatic Gain Control (AGC): Maintains consistent audio levels.
  • Low Power Consumption: Maximizes battery life in portable devices.

Benefits:

  • Improved Audio Quality: Enhances sound clarity and loudness.
  • Speaker Protection: Safeguards speakers from damage.
  • Enhanced User Experience: Provides a more enjoyable listening experience.
  • Extended Battery Life: Low power consumption extends device battery life.
  • Compact Design: Suitable for use in small portable devices.

Additional Details:

The AW2023DNR integrates advanced audio processing algorithms to dynamically adjust the audio signal, ensuring optimal sound quality across different volume levels. The speaker protection features include algorithms that monitor speaker excursion and temperature, reducing the audio level when the speaker is at risk of damage. This amplifier is commonly found in mobile phones, tablets, and other portable devices where high-quality audio output is desired without compromising battery life. Refer to the manufacturer's datasheet for specific electrical characteristics, application circuits, and performance metrics.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1669 $50.0700
730+ $0.1370 $100.0100
1,135+ $0.1327 $150.6145
1,560+ $0.1284 $200.3040
2,015+ $0.1241 $250.0615
2,700+ $0.1113 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,791 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess