EN
  • EN
  • DE

AT42QT1481-AU

Part No AT42QT1481-AU
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 48KEY 44TQFP / Capacitive Touch Buttons 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Sensor, Capacitive Touch
Manufacturer Microchip Technology
Packaging Tray
Type Buttons
Proximity Detection No
Number of Inputs Up to 48
Interface SPI, UART
Resolution 11 b
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 13mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number AT42QT1481
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AT42QT1481AU
Standard Package 160
Win Source Part Number 1321587-AT42QT1481-AU
Ultra Librarian 3D Model Ultra Librarian AT42QT1481-AU CAD Model

Description

Microchip Technology's AT42QT1481-AU: A Robust Touch Interface Solution

The AT42QT1481-AU is a state-of-the-art touch sensor IC developed by Microchip Technology, designed to bring a high level of sensitivity and reliability to touch-based user interfaces. This versatile component is ideal for a wide range of applications, from consumer electronics to industrial control panels, offering a seamless and intuitive user experience.

Key Features

  • Multiple Touch Key Support: The AT42QT1481-AU supports up to 14 touch keys, providing ample scope for complex user interfaces with multi-touch capability.
  • QTouch® Technology: Utilizing Microchip's proprietary QTouch® technology, the device ensures high-performance touch sensing with excellent noise immunity and low power consumption.
  • Signal Processing: Advanced signal processing capabilities allow for the detection of touch through a wide variety of overlay materials and thicknesses, adding to the design flexibility of the end product.
  • Communication Interface: The device features an I2C compatible slave interface, facilitating easy communication with the host microcontroller.
  • Power Efficiency: With its low power requirements, the AT42QT1481-AU is suitable for battery-powered applications, helping to extend the operational life of the end product.
  • Adjustable Sensitivity: Sensitivity levels can be configured to meet the specific needs of the application, ensuring optimal performance in different operating environments.
  • Robust Operation: Designed to withstand harsh conditions, the IC maintains high performance even in the presence of moisture, grease, or other contaminants that may affect touch sensitivity.

Applications

The AT42QT1481-AU's versatility makes it an excellent choice for a variety of applications, including:

  • Smart home devices
  • Consumer electronics like remote controls and gaming systems
  • Automotive controls and infotainment systems
  • Industrial control panels
  • Medical equipment with touch interfaces
  • Wearable technology

With its robust feature set and Microchip's commitment to quality, the AT42QT1481-AU is a reliable choice for developers looking to incorporate a sophisticated touch interface into their designs. The ease of integration and customizable settings make it a flexible solution that can cater to a broad spectrum of touch-based applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $24.6512
Microchip Technology
IC TOUCH SENSOR CAP 6CH 10DFN / 6-Channel Capacitive Touch Sensor
Lowest to $1.5672
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $7.5075
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
NXP / Nexperia
IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 16-Pin TSSOP
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
Lowest to $1.0765
Microchip Technology
IC TOUCH SENSOR 12CH 20-TSSOP
Lowest to $3.3098

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0005 $56.0020
9+ $11.4876 $103.3884
14+ $11.1286 $155.8004
19+ $10.7696 $204.6224
25+ $10.4106 $260.2650
33+ $9.3337 $308.0121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 217 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess