EN
  • EN
  • DE

FLHTC0311-18-0CS2716

Part No FLHTC0311-18-0CS2716
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 18AWG 600V BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity
Series FlexLite HT
Package Bulk
Product Status Active
Cable Type Hook-Up
Wire Gauge 18 AWG
Conductor Strand 19/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter 0.060" (1.52mm)
Jacket (Insulation) Thickness 0.006" (0.15mm)
Voltage 600V
Temperature Range - Operating 200°C
Jacket Color Black
Ratings UL Style 3557
Features High Temperature
Base Product Number FLHTC0311
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 973553-FLHTC0311-18-0CS2716
Ultra Librarian 3D Model Ultra Librarian FLHTC0311-18-0CS2716 CAD Model

Description

The TE Connectivity electronic component with the part number 973553-FLHTC0311-18-0CS2716 is a high-temperature single conductor cable.

  • Series: FlexLite HT
  • Wire Gauge: 18 AWG
  • Max Operating Temperature: 200°C
  • Voltage Rating: 600V
  • Insulation: Ethylene Tetrafluoroethylene (ETFE), Irradiated
  • Jacket Color: Black
  • Jacket Thickness: 0.006" (0.15mm)
  • Conductor Material: Tinned Copper
  • Conductor Strand: 19/30
  • REACH: Unaffected
  • Manufacturer: TE Connectivity
  • Base Product Number: FLHTC0311
  • Product Status: Active
  • Packaging: Bulk

You May Also Be Interested in

TE Connectivity
RAYCHEM SHF SERIES, POWER CABLE,
Need more? Email Us
TE Connectivity
HOOK-UP STRND 22AWG 600V BLACK / 22 AWG Hook-Up Wire 19/34 Black 600V
Need more? Email Us
Alpha Wire
CBL 1 COND 20AWG 600V SLATE 100' / 20 AWG Hook-Up, Shielded Wire 19/32 Slate 600V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
Stranded wire [TE Connectivity] 2820203012 Stranded wire 7033290054890
Need more? Email Us
Belden Inc.
HOOK-UP STRND 22 AWG WHT 100'
Need more? Email Us
Daburn Electronics
HOOK-UP STRND 26AWG GREEN 100'
Need more? Email Us
TE Connectivity
HOOK-UP STRND 1AWG GREEN
Need more? Email Us
Alpha Wire
HOOK-UP STRND 12AWG BLACK 100' / 12 AWG Hook-Up Wire 19/25 Black 300V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 16AWG BRN 100' / 16 AWG Hook-Up Wire 26/30 Brown 1000V 100.0' (30.5m)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess