EN
  • EN
  • DE

44A0111-20-0

Part No 44A0111-20-0
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description Stranded wire [TE Connectivity] 2820203012 Stranded wire 7033290054890
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 100
Color Black
Conductor Diameter 1.016 mm
Conductor Material Copper
ELV Compliant
Halogen Free Not Halogen Free
Insulation Material Polyalkene
Lead Free Not Applicable
Length 1 m
Maximum Operating Temperature 150 °C
Max Voltage Rating (AC) 600 V
Min Operating Temperature -65 °C
Mount Cable, Wire
Number of Conductors 1
Number of Strands 19
Outside Diameter 1.4 mm
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Shielding Unshielded
Strand Size 32 AWG
Test Voltage 2.5 kV
Voltage Rating 600 V
Voltage Rating (AC) 600 V
Voltage Rating (DC) 600 V
Wire/Cable Color Black
Wire/Cable Diameter 1.397 mm
Wire/Cable Gauge 20 AWG
Win Source Part Number 958269-44A0111-20-0
Categories Single Conductor Cables(Hook - UpWire)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 44A0111-20-0 CAD Model

Description

TE Connectivity 958269-44A0111-20-0 is a black single conductor cable with a voltage rating of 600V.

  • Voltage Rating: 600V
  • Length: 1m
  • Shielded: No
  • Insulation Material: Polyalkene
  • Conductor Material: Copper
  • Mounting: SMD (SMT)
  • Conductors: 1
  • Diameter: 1.397mm
  • Outside Diameter: 1.4mm
  • Wire/Cable Gauge: 20 AWG
  • Conductor Diameter: 1.016mm
  • Maximum Operating Temperature: 150 °C
  • Minimum Operating Temperature: -65 °C
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Halogen-Free: No
  • SVHC: No
The cable is used in cable and wire mounting.

You May Also Be Interested in

Daburn Electronics
HOOK-UP STRND 26AWG GREEN 100'
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG RED 100' / 18 AWG Hook-Up Wire 19/30 Red 300V 100.0' (30.5m)
Lowest to $6.6909
Belden Inc.
HOOK-UP STRND 16 AWG BRN 100'
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us
Alpha Wire
HOOKUP STRND 18AWG WHT/ORG 1000' / 18 AWG Hook-Up Wire 7/26 White, Orange Stripe 600V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
CABLE STRANDED
Lowest to $0.7703
TE Connectivity
HOOK-UP DL STRND 18AWG WHT / 18 AWG Hook-Up, Dual Wall Wire 19/0.0098" White 750/1300V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess