EN
  • EN
  • DE

EH9209-000

Part No EH9209-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Cross Referenced to TE CNTY RAYCHEM - Part RYCD09-1-60-04-1-C-T-A-FSK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063181-EH9209-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EH9209-000 CAD Model

Description

The EH9209-000 is a specialized connector from TE Connectivity, engineered for robust and reliable connectivity in diverse applications. It is designed to provide secure mating and maintain consistent performance under challenging conditions.

Applications

  • Industrial Equipment: Used in manufacturing machinery, control panels, and automation systems.
  • Automotive Systems: Employed in vehicle wiring harnesses, sensor connections, and control units.
  • Telecommunications: Provides connectivity for network devices and communication equipment.
  • Medical Devices: Offers reliable connections in patient monitoring systems and diagnostic equipment.

Features

  • Secure Mating: Features a locking mechanism to prevent accidental disconnections.
  • High Durability: Designed to withstand repeated mating cycles and harsh environmental conditions.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Robust Construction: Made from high-quality materials for reliable performance.

Benefits

  • Reliable Connectivity: Ensures stable and uninterrupted connections, reducing downtime and maintenance costs.
  • Enhanced Safety: Secure mating mechanism prevents accidental disconnections, improving safety in critical applications.
  • Space Efficiency: Compact size allows for efficient use of space in densely packed systems.
  • Long Service Life: High durability ensures a long service life, reducing the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of industrial, automotive, telecommunications, and medical applications.

Additional Details

The EH9209-000 connector typically features a specific number of contacts and a defined pinout configuration. It may be available with various plating options to enhance corrosion resistance and signal integrity. The connector is designed to meet specific industry standards and certifications. Detailed technical specifications, including voltage and current ratings, mating force, and environmental performance, can be found in the product datasheet provided by TE Connectivity. Proper installation and maintenance procedures should be followed to ensure optimal performance and longevity.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.1987
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess