EN
  • EN
  • DE

DMC-M22-07BN

Part No DMC-M22-07BN
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Conn Rectangular SKT 20Signal POS Crimp ST Cable Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type LC
Contact Plating Gold
Contact Style Crimp
Housing Material Aluminium
Maximum Operating Temperature 175 °C
Min Operating Temperature -55 °C
Number of Positions 20
RoHS Non-Compliant
Win Source Part Number 1030012-DMC-M22-07BN
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DMC-M22-07BN CAD Model

Description

The DMC-M22-07BN is a size 22D crimp contact manufactured by TE Connectivity. It is part of the DMC-M series of contacts designed for use in MIL-DTL-38999 Series III and similar connectors, offering reliable and high-performance interconnections in demanding environments.

Applications:

  • Military and aerospace applications.
  • Industrial automation.
  • Medical equipment.
  • Transportation systems.
  • Harsh environment connectors.

Features:

  • Size 22D contact.
  • Crimp termination.
  • MIL-DTL-38999 Series III compatible.
  • High reliability.
  • High performance.
  • Durable construction.

Benefits:

  • Reliable connection ensures consistent signal and power transmission in critical applications.
  • Crimp termination provides a strong and durable connection.
  • MIL-DTL-38999 compliance guarantees compatibility with a wide range of connectors used in demanding environments.
  • High performance ensures signal integrity and minimizes signal loss.
  • Durable construction withstands harsh environments and vibration.

Additional Details:

The DMC-M22-07BN contact is designed for use with specific wire gauges, typically ranging from 22 AWG to 28 AWG, depending on the specific application requirements. The crimp termination requires a specialized crimping tool to ensure a proper and reliable connection. The contact material is typically a high-conductivity copper alloy with a gold plating to provide corrosion resistance and low contact resistance. These contacts are used in applications where signal integrity and reliability are paramount, such as in aircraft, military vehicles, and industrial control systems. Proper installation procedures must be followed to ensure the contact meets the required performance specifications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1433
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess