EN
  • EN
  • DE

DL66R-20-25P1-6116[V001]

Part No DL66R-20-25P1-6116[V001]
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036158-DL66R-20-25P1-6116[V001]
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DL66R-20-25P1-6116[V001] CAD Model

Description

The DL66R-20-25P1-6116[V001] is a rectangular connector manufactured by TE Connectivity. This connector is part of the DL series, known for its robust design and reliable performance in various applications.

Applications

  • Industrial machinery: Used for connecting various components within industrial equipment, ensuring reliable data and power transmission.
  • Aerospace: Found in aerospace applications where high reliability and durability are crucial.
  • Military equipment: Employed in military applications requiring rugged and dependable connections.
  • Transportation systems: Used in trains, buses, and other transportation systems for connecting electronic components.
  • Medical devices: Integrated into medical equipment where signal integrity and secure connections are essential.

Features

  • Rectangular design: Provides a compact and space-efficient connection solution.
  • 20 positions: Accommodates multiple connections in a single connector.
  • Pin connector: Features male pins for secure mating with female connectors.
  • TE Connectivity manufacturing: Ensures high quality and reliability.
  • Robust construction: Designed to withstand harsh environmental conditions, including vibration and temperature extremes.

Benefits

  • Reliable connections: Provides secure and stable connections, minimizing downtime and maintenance.
  • Space-saving: Compact design allows for efficient use of space in equipment and systems.
  • Durable: Rugged construction ensures long-lasting performance in demanding environments.
  • Versatile: Suitable for a wide range of applications across various industries.
  • Easy installation: Designed for simple and quick installation, reducing assembly time.

Additional Details

This DL series connector is typically made from high-grade materials to ensure durability and resistance to corrosion. The specific materials used may vary depending on the exact model and application requirements. It is designed to meet industry standards for performance and safety. It supports various wiring configurations and is available with different mounting options to suit diverse installation needs. The DL66R-20-25P1-6116[V001] is a vital component for ensuring reliable and efficient connectivity in a wide array of electronic systems.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess