EN
  • EN
  • DE

SUPERMICRO AT80602000804AA - Intel E5502 1.86GHz 2C 4M 80W

Part No SUPERMICRO AT80602000804AA - Intel E5502 1.86GHz 2C 4M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5502 1.86GHz 2C 4M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435210-SUPERMICRO AT80602000804AA - Intel E5502 1.86GHz 2C 4M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80602000804AA - Intel E5502 1.86GHz 2C 4M 80W CAD Model

Description

The SUPERMICRO AT80602000804AA features an Intel E5502 processor, tailored for efficient performance in server applications. Operating with a base clock speed of 1.86GHz across two cores, it provides a balance between computing power and power consumption with its 80W thermal design point. The dual-core setup, accompanied by a 4MB cache, helps enhance processing speeds for applications, making it suitable for small to medium-sized enterprise workloads. Despite its modest core count, this processor is capable of handling a variety of tasks, from web hosting to lightweight applications. Built on the Intel Nehalem architecture, it offers improvements in data processing efficiency and power usage over previous generations. The E5502 supports Intel Virtualization Technology, facilitating versatile server virtualization and maximizing server resources. This model emphasizes dependable, energy-efficient performance, aligning with data center needs that prioritize optimized operational costs and environmental considerations. Compatibility with the Supermicro platform ensures that integration into current systems is seamless, ideal for businesses looking to maintain or modestly scale their server infrastructure.

You May Also Be Interested in

Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess