EN
  • EN
  • DE

CX2016DB27120B0HLLC1

Part No CX2016DB27120B0HLLC1
Manufacturer Kyocera International Inc. Electronic Components
Catalog Oscillators
Description CRYSTAL 27.1200MHZ 6PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 29 Weeks
Features ±20ppm Crystal 6pF 4-SMD, No Lead
Manufacturer Kyocera International Inc. Electronic Components
Series CX2016DB, Kyocera
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Other Part Number 1253-1697-6, 1253-1697-2, 1253-1697-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916195-CX2016DB27120B0HLLC1
Ultra Librarian 3D Model Ultra Librarian CX2016DB27120B0HLLC1 CAD Model

Description

The CX2016DB27120B0HLLC1 is a crystal resonator from Kyocera, designed for precise frequency control in a variety of electronic applications. This compact surface-mount device (SMD) offers excellent stability and reliability, making it suitable for use in communication equipment, microcontrollers, and other timing-sensitive circuits. The 'CX' series from Kyocera is known for its high quality and performance.

Applications

  • Real-Time Clocks (RTC)
  • Microcontrollers (MCU)
  • Wireless Communication Devices (e.g., Bluetooth, Wi-Fi)
  • Consumer Electronics
  • Industrial Control Systems

Features

  • Compact Size: 2.0 x 1.6 mm footprint, ideal for miniaturized devices.
  • High Frequency Stability: Maintains a stable oscillation frequency over a wide temperature range.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Low Aging: Provides long-term frequency stability.
  • High Reliability: Robust construction for reliable operation in demanding environments.
  • Lead-Free: Compliant with RoHS environmental standards.

Benefits

  • Precise Timing: Ensures accurate timing and synchronization in electronic circuits.
  • Space Saving: Allows for compact designs in portable and miniaturized devices.
  • Reliable Operation: Provides stable and consistent performance over time.
  • Easy Assembly: Compatible with standard surface-mount assembly techniques.
  • Environmentally Friendly: Meets RoHS requirements for lead-free manufacturing.

Technical Specifications

The CX2016DB27120B0HLLC1 typically operates at a frequency of 27.120 MHz. It has a load capacitance suitable for various oscillator circuits. The operating temperature range is typically between -40°C and +85°C, allowing for use in a wide range of environments. The specific frequency tolerance and stability are detailed in the Kyocera datasheet for this part.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess