EN
  • EN
  • DE

D38999/47WB99SN L/C

Part No D38999/47WB99SN L/C
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Conn Circular SKT 7 POS Crimp ST Cable Mount 7 Terminal 1 Port Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048080-D38999/47WB99SN L/C
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D38999/47WB99SN L/C CAD Model

Description

The D38999/47WB99SN L/C is a circular connector manufactured by TE Connectivity. It's part of the D38999 Series III, a widely recognized standard for high-performance connectors designed for harsh environments. These connectors offer exceptional reliability and durability, making them suitable for critical applications.

Applications

  • Aerospace: Used in avionic systems, flight control systems, and in-flight entertainment.
  • Military: Integrated into communication systems, radar equipment, and missile guidance systems.
  • Industrial Automation: Found in robotics, automated machinery, and process control equipment.
  • Marine: Used in navigation systems, communication devices, and underwater equipment.

Features

  • D38999 Series III Compliance: Adheres to stringent military and aerospace standards for performance and reliability.
  • Environmental Sealing: Provides robust protection against moisture, dust, and other environmental contaminants.
  • EMI/RFI Shielding: Offers effective shielding against electromagnetic and radio frequency interference.
  • High-Density Contact Arrangement: Enables a large number of contacts within a compact connector body.
  • Positive Mating and Locking Mechanism: Ensures a secure and reliable connection, preventing accidental disconnections.
  • Corrosion Resistant Shell: Constructed from materials that withstand harsh environmental conditions and prevent corrosion.

Benefits

  • Exceptional Reliability: Provides consistent and dependable electrical connections in demanding applications.
  • Protection in Harsh Environments: Withstands extreme temperatures, vibration, shock, and exposure to corrosive substances.
  • Reduced Downtime and Maintenance: Minimizes the risk of connection failures and lowers maintenance costs.
  • Improved System Performance: Ensures clean and stable signal transmission, enhancing overall system performance.
  • Extended Service Life: Offers long-term durability and resistance to wear and tear.
  • Compliance with Industry Standards: Meets or exceeds relevant military and aerospace specifications.

Additional Details

The D38999/47WB99SN L/C connector typically features a shell made from aluminum or stainless steel, providing robust mechanical strength and corrosion resistance. The contacts are usually gold-plated copper alloy, ensuring low contact resistance and high conductivity. The specific contact arrangement and shell size depend on the application requirements. The connector utilizes a threaded coupling mechanism for secure mating. The "L/C" suffix may indicate specific features or modifications, such as a lanyard or custom configuration. Its environmental sealing capabilities guarantee reliable operation even when exposed to moisture, dust, or other contaminants. The connector is designed to withstand vibration and shock, making it suitable for demanding applications where reliability is paramount.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
Molex, LLC
Need more? Email Us
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess