EN
  • EN
  • DE
  • IT

CX2552-000

Part No CX2552-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description OTHER ELASTOMERS / Heat Shrink
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Boots, Caps
Mfr TE Connectivity
Package Bulk
Product Status Active
Base Product Number CX25
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1226681-CX2552-000
Ultra Librarian 3D Model Ultra Librarian CX2552-000 CAD Model

Description

The 1226681-CX2552-000 is a heat shrink boot and cap used for cable and wire management manufactured by TE Connectivity.

  • Series: Not specified
  • Type: Not specified
  • Color: Not specified
  • Features: Not specified
  • Material: Not specified
  • Package: Bulk package of 25 pieces
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • HTSUS Code: 3926.90.9985
  • Base Product Number: CX25
  • Market Status: Active

You May Also Be Interested in

TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT RECT RA SZ11 BLK
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 T SZ23 / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 3:1 SZ22 / Heat Shrink Boot, Transition - Breakout, 3:1 Black 22
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess