EN
  • EN
  • DE

MAX14752EUE+T

Part No MAX14752EUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 130 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 20 V ~ 72 V
Dual Voltage Supply ±10 V ~ 36 V
Switch Time (Ton, Toff) (Maximum) 25μs, 2μs
-3db Bandwidth 20MHz
Charge Injection 200pC
Channel Capacitance (CS(off), CD(off)) 3.7pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -62dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 701428-MAX14752EUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX14752
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX14752EUE+T CAD Model

Description

Maxim Integrated MAX14752EUE+T Analog Multiplexer

The Maxim Integrated MAX14752EUE+T is a precision, dual 4-channel, 2:1 multiplexer that ensures exceptional performance in signal routing applications. This high-quality component is designed to operate with dual supplies ranging from ±4.5V to ±20V or a single supply between +9V to +40V, making it incredibly versatile for various circuit designs.

The MAX14752EUE+T offers low charge injection (0.5pC typical), low on-capacitance (70pF typical), and low leakage currents (0.1nA typical at +25°C), which translates to minimal signal distortion and high integrity for precision applications. These characteristics make it an ideal choice for use in data acquisition systems, sample-and-hold circuits, and communication systems where maintaining signal fidelity is crucial.

One of the standout features of the MAX14752EUE+T is its ESD protection. With ±16kV Human Body Model (HBM) ESD protection, it ensures robustness and reliability, safeguarding the multiplexer from potential damage due to electrostatic discharge during handling and operation.

The device comes in a compact 16-pin TSSOP package, which is an excellent fit for space-constrained applications. The MAX14752EUE+T also features a digital logic interface that is compatible with both TTL and CMOS levels, providing ease of control and integration into digital systems. This multiplexer is specified for the extended -40°C to +85°C temperature range, which allows it to perform reliably in a wide array of environmental conditions.

Maxim Integrated's commitment to high-quality and high-performance components is evident in the MAX14752EUE+T analog multiplexer. With its precision specifications and robust design, it stands as a superior choice for designers looking to implement accurate and efficient signal routing in their electronic designs.

Key Specifications:

  • Dual 4-Channel, 2:1 Multiplexer
  • Low Charge Injection: 0.5pC typical
  • Low On-Capacitance: 70pF typical
  • Low Leakage Currents: 0.1nA typical at +25°C
  • ESD Protection: ±16kV HBM
  • Supply Voltage: ±4.5V to ±20V, or +9V to +40V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 16-pin TSSOP

You May Also Be Interested in

Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3394 $53.3940
23+ $4.3810 $100.7630
36+ $4.2441 $152.7876
49+ $4.1072 $201.2528
63+ $3.9703 $250.1289
85+ $3.5596 $302.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess