EN
  • EN
  • DE

QT60326-ASG

Part No QT60326-ASG
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR QMATRIX 32CHAN 44TQFP / Capacitive Touch Buttons 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QMatrix™
Package Tray
Type Buttons
Proximity Detection No
Number of Inputs Up to 32
Interface SPI, UART
Resolution 9 b
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 25mA (Max)
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number QT60326
Other Names QT60326-ASG QS661,QT60326ASG,427-1109
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261002-QT60326-ASG
Ultra Librarian 3D Model Ultra Librarian QT60326-ASG CAD Model

Description

The QT60326-ASG is a state-of-the-art integrated circuit from Microchip Technology, designed for touch sensing applications. This robust and versatile IC is part of Microchip's QTouch® series, renowned for its high performance and reliability in touch interface solutions. The QT60326-ASG is an ideal choice for designers looking to implement touch controls in a wide range of consumer, automotive, and industrial electronic products.

Key Features

  • Channel Count: The device supports up to 32 channels, providing ample capacity for complex touch interfaces with multiple buttons, sliders, and wheels.
  • Communication: It offers I2C and SPI communication interfaces, giving developers the flexibility to choose the best option for their design requirements.
  • Power Consumption: With its low power consumption, the QT60326-ASG is suitable for battery-operated devices, enhancing the product's life and efficiency.
  • Adjustable Sensitivity: The sensitivity of each touch channel can be adjusted, allowing for fine-tuning of the touch interface to suit various panel materials and thicknesses.
  • Robust Noise Immunity: Designed to withstand high levels of noise, the QT60326-ASG ensures reliable operation in electrically noisy environments, making it perfect for industrial applications.

Applications

The versatility of the QT60326-ASG allows it to be used across a diverse set of applications. It is particularly well-suited for consumer electronics such as touch-enabled remote controls, gaming devices, and home appliances. In the automotive sector, it can be utilized for touch-sensitive buttons and sliders in car infotainment systems. Industrial control panels also benefit from the robustness and sensitivity of the QT60326-ASG, ensuring precise and reliable touch input even in demanding conditions.

Technical Specifications

  • Supply Voltage: 2.9V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 48-pin TQFP

In summary, the Microchip QT60326-ASG is a sophisticated touch sensing solution that combines flexibility, efficiency, and robustness to meet the demands of modern touch-based interfaces. Its rich feature set and adaptability make it a top choice for designers and engineers looking to create intuitive and durable touch experiences.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 12CH 20VQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $14.4445
Omron
IC TOUCH SENSOR 8CH 32QFP
Lowest to $38.5123
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $24.6512
Microchip Technology
IC TOUCH SENSOR/LED DRVR 10DFN
Lowest to $1.0765
Texas Instruments
CAPACITIVE SENSING SOLUTIONS / 4-Channel Capacitance-to-Digital Converter
Lowest to $11.8668
NXP / Nexperia
IC PROXIMITY SWITCH 8CH 28TSSOP / Proximity Sensor Capacitive 2.5V to 5.5VDC Automotive 28-Pin TSSOP EP T/R
Lowest to $4.1804
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $7.5075
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6211 $59.2422
5+ $24.3045 $121.5225
7+ $23.5450 $164.8150
9+ $22.7855 $205.0695
12+ $22.0260 $264.3120
16+ $19.7474 $315.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess