EN
  • EN
  • DE

SKE-45/100

Part No SKE-45/100
Manufacturer 3M
Catalog Heat Shrink Boots, Caps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr 3M
Series SKE
Package Bulk
Type Cap
Features Adhesive Coating, Flame Retardant
Color Black
Material Polyolefin (PO), Semi-Rigid
Large Diameter Supplied 3.941" (100.10mm)
Large Diameter Recovered 1.770" (44.96mm)
Total Length Recovered 6.402" (162.61mm)
Base Product Number SKE
Other Names 00051138481582,7010396866,80610840680,SKE-45/100,3M156889
Standard Package 10
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308822-SKE-45/100
Ultra Librarian 3D Model Ultra Librarian SKE-45/100 CAD Model

Description

The SKE-45/100 is a heat shrink cap manufactured by 3M.

  • Material: polyolefin
  • Type: semi-rigid
  • Coating: adhesive
  • Feature: flame retardant
  • Application: cable and wire management
  • Color: black
  • Large Diameter Supplied: 100.10mm
  • Large Diameter Recovered: 44.96mm
  • Total Length Recovered: 162.61mm
  • ECCN: EAR99
  • HTSUS: 3926.90.9985

You May Also Be Interested in

TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34
Need more? Email Us
TE Connectivity
202K163-25-0-CS8712 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ46
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ23 BLK
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS
Lowest to $4.0097
TE Connectivity
ENC-22/ADH-0
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess