EN
  • EN
  • DE

202C621-71/42-0-CS5818

Part No 202C621-71/42-0-CS5818
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Boots, Caps
Mfr TE Connectivity
Series Thermofit 202C6
Package Bulk
Product Status Active
Type Boot
Shell Size - Insert 21
Color Black
Material Polyolefin (PO), Flexible
Large Diameter Supplied 1.040" (26.42mm)
Large Diameter Recovered 0.460" (11.68mm)
Small Diameter Supplied 1.040" (26.42mm)
Small Diameter Recovered 0.320" (8.13mm)
Small Recovered Length 0.780" (19.81mm)
Total Length Recovered 5.250" (133.35mm)
Base Product Number 202C621
Standard Package 5 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 793652-202C621-71/42-0-CS5818
Ultra Librarian 3D Model Ultra Librarian 202C621-71/42-0-CS5818 CAD Model

Description

The Thermofit 202C6 Heat Shrink Boot is a versatile component designed for managing cables and wires.

  • Material: Flexible Polyolefin (PO)
  • Color: Black
  • Packaging: Bulk (5 pieces)
  • Large Diameter: 1.040" (26.42mm)
  • Small Diameter: 0.320" (8.13mm)
  • Small Recovered Length: 0.780" (19.81mm)
  • Total Length Recovered: 5.250" (133.35mm)
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
381A302-770-0 / Heat Shrink
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink Boot - 90° Black 21
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT R/A SZ32 BLACK / Heat Shrink Boot - 90° Black 32
Need more? Email Us
TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink Boot - 90° Black 74
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess