Maxim Integrated MAX4617CUE+T: High-Speed, Low-Voltage, 4/8-Channel Analog Multiplexers
The MAX4617CUE+T from Maxim Integrated is a high-performance analog multiplexer that combines low-voltage operation with high-speed switching capabilities. Designed for precision applications that require the routing of multiple analog signals to a single output, this device is ideal for use in data acquisition systems, communication systems, and other applications that demand high signal integrity.
This multiplexer operates with a single +1.8V to +5.5V supply or dual ±2.7V to ±5.5V supplies, making it versatile for various low-voltage environments. The MAX4617CUE+T is part of the MAX4617 series, which features low on-resistance (R<sub>ON) and low charge injection, ensuring minimal distortion of the analog signal during the switching process.
The MAX4617CUE+T offers a 4/8-channel configuration, which means it can be used as a 4-channel dual multiplexer or an 8-channel single multiplexer. This flexibility allows designers to use the same part for different designs, reducing inventory and simplifying product design.
Key features of the MAX4617CUE+T include:
- High-Speed Switching: Fast transition times make this device suitable for high-speed applications.
- Low Power Consumption: The low power requirements help to conserve energy, making it suitable for battery-operated devices.
- Low Crosstalk: Ensures that signals are cleanly routed without interference from adjacent channels.
- Bidirectional Signal Flow: Signals can be passed in either direction through the switch, adding to the device's versatility.
- ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, which enhances its robustness in harsh environments.
The MAX4617CUE+T comes in a TSSOP-16 package, which is suitable for surface-mount technology, allowing for a compact design footprint. Its extended temperature range of -40°C to +85°C ensures reliable operation in a wide range of environmental conditions.
With its combination of high-speed performance, low-voltage operation, and flexibility, the MAX4617CUE+T from Maxim Integrated is an excellent choice for designers looking to optimize their analog signal routing with minimal signal degradation.