EN
  • EN
  • DE

CTJ-3A-03-4021

Part No CTJ-3A-03-4021
Manufacturer TE Connectivity
Catalog Terminal Junction Systems
Description CONN RAIL 1.554" L X 1.060" W / Connector Rail Contact Size
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Junction Systems
Mfr TE Connectivity
Package Bag
Product Status Active
Type Rail
Size / Dimension 1.554" L x 1.060" W x 0.900" H (39.47mm x 26.92mm x 22.86mm)
Base Product Number CTJ-3A
Standard Package 25 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 1165564-CTJ-3A-03-4021
Ultra Librarian 3D Model Ultra Librarian CTJ-3A-03-4021 CAD Model

Description

The 1165564-CTJ-3A-03-4021 is a terminal junction system from TE Connectivity.

  • Type: Rail
  • Package: Bag
  • Package Quantity: 25 pcs
  • Dimensions: 1.554" L x 1.060" W x 0.900" H (39.47mm x 26.92mm x 22.86mm)
  • Product Status: Active

You May Also Be Interested in

Amphenol
MODULE FOR CRIMPED CONTACTS SOCK
Need more? Email Us
Amphenol Aerospace Operations
CONN CONTACT SZ22 0.863\
Need more? Email Us
Amphenol
NUT PLATE
Need more? Email Us
Amphenol Aerospace Operations
CONN RELAY MOD SZ22 1.320" L
Need more? Email Us
TE Connectivity
CONN RAIL FIXED 5.291" L / Connector Rail Contact Size
Need more? Email Us
Amphenol Aerospace Operations
CONN FEEDBACK MOD SZ16 0.500\
Need more? Email Us
TE Connectivity
CONN RAIL ASSY 2.072" L / Connector Rail Contact Size
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RAIL TRACK BACT44A7200U
Need more? Email Us
TE Connectivity
CONN RAIL 1.554" L X 1.060" W / Connector Rail Contact Size
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess