EN
  • EN
  • DE

M81714/11-20D

Part No M81714/11-20D
Catalog Terminal Junction Systems
Description CONN WIRE SPLICE SZ20 1.552\
Datasheet
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Wire Splice
Contact Size 20
Module Capacity 2
Size / Dimension 0.250" Dia x 1.552" L (6.35mm x 39.42mm)
Grade Military
Qualification MIL-T-81714
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1630215-M81714/11-20D
Ultra Librarian 3D Model Ultra Librarian M81714/11-20D CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN RAIL FIXED 5.291" L / Connector Rail Contact Size
Need more? Email Us
Souriau-Sunbank by Eaton
CONN DIODE MOD
Need more? Email Us
Amphenol Aerospace Operations
CONN CONTACT SZ20 0.720\
Need more? Email Us
TE Connectivity
CONN GRND BLOCK SZ22 0.830\
Need more? Email Us
ThermoKonnect
CONN WIRE SPLICE SZ20 1.520\
Need more? Email Us
Amphenol Aerospace Operations
CONN FEEDBACK MOD SZ22 0.500\
Need more? Email Us
ThermoKonnect
CONN FEEDBACK MOD SZ20 0.850\
Need more? Email Us
Amphenol
MODULE FOR CRIMPED CONTACTS SOCK
Need more? Email Us
TE Connectivity
CONN RAIL 1.554" L X 1.060" W / Connector Rail Contact Size
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess