Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273630-TPS79628
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS79628 CAD Model

Description

The TPS79628 from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a stable and precise output voltage. This regulator is capable of providing a continuous output current of up to 1 A, making it suitable for a variety of applications ranging from sensitive RF/Analog circuits to post-regulation for switching power supplies.

Key Features

  • High Output Accuracy: The TPS79628 offers an impressive output voltage accuracy, ensuring reliable performance for critical applications.
  • Low-Dropout Voltage: With its low-dropout feature, this device maintains regulation with minimal difference between the input and output voltages, which is essential for battery-powered devices.
  • Fast Transient Response: The quick response to load changes makes this regulator ideal for applications requiring a stable voltage supply despite fluctuating demands.
  • Low Power Consumption: The TPS79628 is designed for power-sensitive applications, with a quiescent current that is significantly low, even under full-load conditions.
  • Adjustable Output: It provides the flexibility of an adjustable output voltage, catering to a wide array of needs.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features ensure the safety and longevity of both the regulator and the application it is used in.

Applications

The versatility of the TPS79628 makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • High-precision analog circuits
  • RF applications
  • Post-regulation for switching power supplies
  • Portable and battery-powered electronics
  • Microprocessor/ microcontroller power supplies

Product Quality and Support

Texas Instruments is known for its commitment to product quality and robust support. The TPS79628 is backed by comprehensive technical documentation, application notes, and TI's customer support services, ensuring that designers can integrate this component into their designs with confidence and ease.

You May Also Be Interested in

Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Sipex Corporation
Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Need more? Email Us
ECAD model for SP6122ACU-1.5

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention