EN
  • EN
  • DE

LT6650IS5#TRMPBF

Part No LT6650IS5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.4V TSOT23-5 / V-Ref Precision 0.4V 0.2mA Automotive 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 0.4V
Output Current 200μA
Tolerance ±1%
Temperature Coefficient 30ppm/°C Typical
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 23μVrms
Voltage - Input 1.4 V ~ 18 V
Operating Supply Current 15μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 781615-LT6650IS5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6650
Introduction Date May 10, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6650IS5#TRMPBF CAD Model

Description

LT6650IS5#TRMPBF - Low Dropout Voltage Reference

The LT6650IS5#TRMPBF is a precision low dropout voltage reference from Linear Technology, designed to maintain high accuracy and stability under a wide range of demanding conditions. This versatile component is encapsulated in a compact SOT-23 package, making it ideal for space-constrained applications that require a reliable voltage reference.

This device features a low dropout voltage of only 60mV at 100μA, which allows for a minimal difference between the input and output voltage, making it highly efficient for battery-powered and portable devices. The output voltage is available in a range of standard voltages, including 1.25V, which can be easily adjusted with external resistors for a custom output voltage tailored to specific circuit requirements.

With an initial accuracy of 0.2% and a temperature coefficient of just 20ppm/°C, the LT6650IS5#TRMPBF ensures precise voltage regulation across a wide temperature range, making it suitable for precision instrumentation, data conversion, and industrial control systems. The device is also designed to be stable with capacitive loads, providing design flexibility and ease of use.

The LT6650IS5#TRMPBF offers excellent line and load regulation characteristics, which contribute to its ability to maintain a stable output voltage despite variations in input voltage or load conditions. This feature is particularly important for maintaining the performance of sensitive electronic circuits.

Additional features of this voltage reference include a low supply current of 95μA (typical), which helps to minimize power consumption, and a wide operating temperature range from -40°C to 125°C, allowing the device to perform reliably in extreme environments.

Linear Technology's commitment to high-quality components is evident in the LT6650IS5#TRMPBF, making it a trusted choice for engineers and designers looking for a stable, accurate, and low-power voltage reference solution.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0945 $50.4725
13+ $8.2827 $107.6751
19+ $8.0239 $152.4541
26+ $7.7650 $201.8900
34+ $7.5062 $255.2108
45+ $6.7297 $302.8365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess