EN
  • EN
  • DE
  • IT

CN9513-000

Part No CN9513-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description STD POLY MOLDED PARTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Boots, Caps
Mfr TE Connectivity
Package Bulk
Product Status Active
Type Cap
Shell Size - Insert 21
Color Black
Material Polyolefin (PO), Semi-Rigid
Large Diameter Supplied 0.290" (7.37mm)
Large Diameter Recovered 0.130" (3.30mm)
Large Recovered Length 1.000" (25.40mm)
Base Product Number CN95
Standard Package 400 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 444585-CN9513-000
Ultra Librarian 3D Model Ultra Librarian CN9513-000 CAD Model

Description

The heat shrink cap is a versatile component used for cable and wire management.

  • Material: Polyolefin (PO)
  • Color: Black
  • Large Diameter (Supplied): 0.290" (7.37mm)
  • Small Diameter (Recovered): 0.130" (3.30mm)
  • Recovered Length: 1.000" (25.40mm)

You May Also Be Interested in

TE Connectivity
Lowest to $80.0946
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ1 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 T SZ34 / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 34
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot, Rectangular - Right Angle, 90°
Need more? Email Us
TE Connectivity
HEATSHRINK END CAP BLACK / Heat Shrink Cap Black
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0097 $60.1455
36+ $3.2901 $118.4436
55+ $3.1873 $175.3015
75+ $3.0845 $231.3375
97+ $2.9817 $289.2249
130+ $2.6731 $347.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess